SOA-8632-28 is a through-hole threaded self-clinching standoff designed for aluminum sheets with a Rockwell 'B' hardness of 50 or less. It features an M3.5 x 0.6 thread and a length of 0.875 inch (22 mm), with a minimum hole size of 0.050 inch and a minimum distance to edge of 0.31 inch. The standoff has a thicker wall to provide greater bearing surface for mating components, reducing the risk of panel damage. It is installed flush with the sheet surface and permanently retains in sheets as thin as 0.025 inch.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
PEM® brand thru-hole threaded standoffs are installed with their heads flush with one surface of the mounting sheet.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Standoffs with thread codes offer greater wall thickness
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | SOA-8632-28 | SOA-8632-28 |
| Product Name | Thru-hole Threaded Standoffs - Types SO, SOA, SOS - Unified | Aluminum Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Aluminum | Metal; Aluminum; ALUMINUM |