SOA-8632-18 is a through-hole threaded self-clinching standoff designed for aluminum sheets with a Rockwell B hardness of 50 or less and a Brinell hardness of 82 or less. It features an M8-32 thread, a minimum hole size of 0.050 inches, and a barrel length of 0.562 inches. The standoff installs flush with the sheet surface and is suitable for applications requiring a thicker wall for increased bearing surface. The part is part of the SOA series, which uses a specific thread code to ensure compatibility with softer aluminum materials. All SOA variants share the same clinching profile and installation requirements as defined for the series.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
PEM® brand thru-hole threaded standoffs are installed with their heads flush with one surface of the mounting sheet.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Standoffs with thread codes offer greater wall thickness
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | SOA-8632-18 | SOA-8632-18 |
| Product Name | Thru-hole Threaded Standoffs - Types SO, SOA, SOS - Unified | Aluminum Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Aluminum | Metal; Aluminum; ALUMINUM |