SOA-832-18 is a through-hole threaded self-clinching standoff designed for aluminum sheets with a Rockwell B hardness of 50 or less and a Brinell hardness of 82 or less. It has an M3.5-1 thread, a minimum hole size of 3.9 mm, a barrel diameter of 5.39 mm, and a length of 18 mm (9/16 inch). The part installs flush with the sheet surface and is intended for stacking or spacing panels. Its head design allows for clinching into softer materials while maintaining a secure, permanent mount.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
PEM® brand thru-hole threaded standoffs are installed with their heads flush with one surface of the mounting sheet.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | SOA-832-18 | SOA-832-18 |
| Product Name | Thru-hole Threaded Standoffs - Types SO, SOA, SOS - Unified | Aluminum Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Aluminum | Metal; Aluminum; ALUMINUM |