SOA-832-12 is a through-hole threaded self-clinching standoff designed for aluminum sheets with a Rockwell 'B' scale hardness of 50 or less, and a Brinell hardness of 82 or less. It has an M4 thread, a nominal length of 0.375 inch (10 mm), a minimum hole size of 0.050 inch (4.8 mm), and a minimum distance to edge of 0.312 inch (7.9 mm). The standoff is made from hardened stainless steel and is suitable for flush mounting where the head remains even with the surface after installation. The series supports clinching into thin sheets and provides permanent mounting with no need for nuts or welding.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
PEM® brand thru-hole threaded standoffs are installed with their heads flush with one surface of the mounting sheet.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | SOA-832-12 | SOA-832-12 |
| Product Name | Thru-hole Threaded Standoffs - Types SO, SOA, SOS - Unified | Aluminum Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Aluminum | Metal; Aluminum; ALUMINUM |