PennEngineering® Thru-Hole Unthreaded Standoffs - Types SO, SOA SOS - Metric SOA-83-6-10

Description
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. Unthreaded standoffs are also available for spacing multi-panel assemblies. If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need. Standoffs with thread codes offer greater wall thickness
Request a Quote
Description
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. Unthreaded standoffs are also available for spacing multi-panel assemblies. If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need. Standoffs with thread codes offer greater wall thickness
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SOA-83-6-10 is a thru-hole unthreaded standoff designed for use in applications requiring the mounting, spacing, or stacking of panels and components. It is suitable for installation in metal sheets with a minimum thickness of 0.025 inches (0.63 mm). The standoff is made from hardened stainless steel, providing durability and resistance to corrosion, especially when used in environments that may be corrosive. The SOA type is specifically recommended for use in aluminum sheets with a hardness of Rockwell B scale 50 or less. This product is part of a series that includes various styles and sizes, allowing for customization based on project requirements. Installation is achieved through a self-clinching design, ensuring a permanent mount in the sheet material.

Datasheet Summary
Powered by GS/AI

SOA-83-6-10 is a thru-hole unthreaded standoff designed for use in applications requiring the mounting, spacing, or stacking of panels and components. It is suitable for installation in metal sheets with a minimum thickness of 0.025 inches (0.63 mm). The standoff is made from hardened stainless steel, providing durability and resistance to corrosion, especially when used in environments that may be corrosive. The SOA type is specifically recommended for use in aluminum sheets with a hardness of Rockwell B scale 50 or less. This product is part of a series that includes various styles and sizes, allowing for customization based on project requirements. Installation is achieved through a self-clinching design, ensuring a permanent mount in the sheet material.

Suppliers

Company
Product
Description
Supplier Links
Thru-Hole Unthreaded Standoffs - Types SO, SOA SOS - Metric - SOA-83-6-10 - PennEngineering®
Danboro, PA, United States
Thru-Hole Unthreaded Standoffs - Types SO, SOA SOS - Metric
SOA-83-6-10
Thru-Hole Unthreaded Standoffs - Types SO, SOA SOS - Metric SOA-83-6-10
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. Unthreaded standoffs are also available for spacing multi-panel assemblies. If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need. Standoffs with thread codes offer greater wall thickness

These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
Unthreaded standoffs are also available for spacing multi-panel assemblies.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Standoffs with thread codes offer greater wall thickness

Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Posts, Spacers, and Standoffs
Product Number SOA-83-6-10
Product Name Thru-Hole Unthreaded Standoffs - Types SO, SOA SOS - Metric
Type & Shape Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-032-12ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers
Stainless Steel Standoffs - BSO4-M3.5-25NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M30.5 x 0.6
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Metric - BSO-3-5M3-10ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-032-26 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers