SOA™ unthreaded self-clinching standoffs are designed for spacing multi-panel assemblies and install permanently into aluminum sheets with a Rockwell B hardness of 50 or less and a Brinell hardness of 82 or less. These standoffs feature a rounded head and are pressed into round holes as thin as 0.025 inches. They are available in various lengths and are compatible with standard thread sizes including #8-32 and #10-32. The part is made from hardened stainless steel and may have optional nickel plating for corrosion resistance.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
Unthreaded standoffs are also available for spacing multi-panel assemblies.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | SOA-8194-10 | SOA-8194-10 |
| Product Name | Thru-Hole Unthreaded Standoffs - Types SO, SOA SOS - Unified | Aluminum Standoffs |
| Type & Shape | Standoff; Round | Standoff |