SOA™ through-hole unthreaded self-clinching standoffs are designed for spacing or stacking panels in steel or aluminum sheets with a Rockwell B hardness of 50 or less and Brinell hardness of 82 or less. They install permanently into round holes as thin as 0.63 mm and feature a clinching profile compatible with standard installation tools. The part number SOA-8143-4 is not explicitly listed, but the SOA series is described with standard dimensions and material specifications for unthreaded variants. All SOA standoffs share the same installation requirements and material compatibility as defined for the series.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
Unthreaded standoffs are also available for spacing multi-panel assemblies.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Standoffs with thread codes offer greater wall thickness
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | SOA-8143-4 | SOA-8143-4 |
| Product Name | Thru-Hole Unthreaded Standoffs - Types SO, SOA SOS - Unified | Aluminum Standoffs |
| Type & Shape | Standoff; Round | Standoff |