SOA-6440-18 is a through-hole threaded self-clinching standoff designed for installation into aluminum sheets with a Rockwell B hardness of 50 or less and a Brinell hardness of 82 or less. It features a .164-32 thread size, a head bore diameter of 0.040 inches, a nominal mounting hole size of 0.164 inches, and a minimum distance to edge of 0.27 inches. The part has a length of 0.562 inches and is made from hardened stainless steel. The SOA series is specifically engineered for aluminum applications, with the 6440 code indicating a thicker wall for increased bearing surface. The standoff installs flush to the sheet surface and permanently mounts via press-fit into thin metal sheets as thin as 0.025 inches.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
PEM® brand thru-hole threaded standoffs are installed with their heads flush with one surface of the mounting sheet.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Standoffs with thread codes offer greater wall thickness
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | SOA-6440-18 | SOA-6440-18 |
| Product Name | Thru-hole Threaded Standoffs - Types SO, SOA, SOS - Unified | Aluminum Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Aluminum | Metal; Aluminum; ALUMINUM |