SOA-632-4 is a through-hole threaded self-clinching standoff designed for installation in aluminum sheets with a maximum hardness of HRB 50 or HB 82. It features a #6-32 thread and a barrel length of 0.125 inches (3.18 mm), with a minimum hole size of 0.040 inches and a minimum distance to edge of 0.27 inches. The part installs flush with the sheet surface and is made from hardened stainless steel with an optional nickel plating for corrosion resistance. It is cast in the standard SO series format with a clinching profile that requires a properly sized countersunk hole.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
PEM® brand thru-hole threaded standoffs are installed with their heads flush with one surface of the mounting sheet.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | SOA-632-4 | SOA-632-4 |
| Product Name | Thru-hole Threaded Standoffs - Types SO, SOA, SOS - Unified | Aluminum Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Aluminum | Metal; Aluminum; ALUMINUM |