SOA-632-26 is a through-hole threaded self-clinching standoff designed for aluminum sheets with a Rockwell B hardness of 50 or less and Brinell hardness of 82 or less. It has a thread size of #6-32 and a length of 0.812 inches. The standoff installs into a minimum hole size of 0.040 inches with a minimum distance of 0.27 inches from the hole center to the sheet edge. Its barrel end is plain, without grounding teeth or knurling, and it is not specified for stainless steel or corrosive environments. The part is part of the SOA series, which shares the same clinching mechanism and flush mounting feature.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
PEM® brand thru-hole threaded standoffs are installed with their heads flush with one surface of the mounting sheet.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | SOA-632-26 | SOA-632-26 |
| Product Name | Thru-hole Threaded Standoffs - Types SO, SOA, SOS - Unified | Aluminum Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Aluminum | Metal; Aluminum; ALUMINUM |