SOA-632-20 is a through-hole threaded self-clinching standoff designed for aluminum sheets with a Rockwell 'B' scale hardness of 50 or less and a Brinell hardness of 82 or less. It has a M3.5 thread with a length of 0.625 in (15.88 mm), a minimum hole size of 0.040 in, a minimum distance to edge of 0.27 in, and a barrel diameter of 0.156 in. The standoff installs flush with the sheet surface and is made from hardened stainless steel. Its finish requires the NC suffix for optional nickel plating in corrosive environments. This part belongs to the SOA series, which shares these core installation and material properties.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
PEM® brand thru-hole threaded standoffs are installed with their heads flush with one surface of the mounting sheet.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | SOA-632-20 | SOA-632-20 |
| Product Name | Thru-hole Threaded Standoffs - Types SO, SOA, SOS - Unified | Aluminum Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Aluminum | Metal; Aluminum; ALUMINUM |