SOA-632-16 is a through-hole threaded self-clinching standoff designed for installation in aluminum sheets with a Rockwell B hardness of 50 or less and a Brinell hardness of 82 or less. It features an M3.5 thread with a 0.6 mm pitch, a 0.213-inch (5.41 mm) minimum hole size, and a 0.212-inch (5.39 mm) counterbore diameter. The standoff is 0.500 inch (12.7 mm) long and has a minimum distance to sheet edge of 0.27 inch (6.8 mm). It installs flush with the sheet surface and is suitable for applications requiring a non-magnetic, corrosion-resistant mounting solution. The part is made from hardened stainless steel.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
PEM® brand thru-hole threaded standoffs are installed with their heads flush with one surface of the mounting sheet.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | SOA-632-16 | SOA-632-16 |
| Product Name | Thru-hole Threaded Standoffs - Types SO, SOA, SOS - Unified | Aluminum Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Aluminum | Metal; Aluminum; ALUMINUM |