SOA™ unthreaded self-clinching standoffs are designed for installation into aluminum sheets with a hardness of HRB 50 or Brinell 82 or less. They mount permanently into round holes as thin as 0.63 mm and feature a clinching profile that provides secure, threadless retention. The SOA series includes variants with #6-32 thread size and 0.312 inch length, which correspond to the SOA-63-1-10 part number format.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
Unthreaded standoffs are also available for spacing multi-panel assemblies.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Standoffs with thread codes offer greater wall thickness
| PennEngineering® | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | SOA-63-1-10 |
| Product Name | Thru-Hole Unthreaded Standoffs - Types SO, SOA SOS - Metric |
| Type & Shape | Standoff; Round |