PennEngineering® Thru-Hole Unthreaded Standoffs - Types SO, SOA SOS - Unified SOA-6143-6

Description
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. Unthreaded standoffs are also available for spacing multi-panel assemblies.
Request a Quote
Description
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. Unthreaded standoffs are also available for spacing multi-panel assemblies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SOA-6143-6 is a thru-hole unthreaded standoff designed for permanent installation in metal sheets as thin as 0.025 inches (0.63 mm). It utilizes a self-clinching design, allowing for easy installation by pressing into properly sized round holes. This standoff is suitable for use in aluminum sheets with a hardness of Rockwell B scale 50 or Brinell hardness 82 or less. The SOA series is particularly recommended for applications requiring spacing between panels or components. Custom sizes are available upon request, and optional nickel plating can be specified for enhanced corrosion resistance.

Datasheet Summary
Powered by GS/AI

SOA-6143-6 is a thru-hole unthreaded standoff designed for permanent installation in metal sheets as thin as 0.025 inches (0.63 mm). It utilizes a self-clinching design, allowing for easy installation by pressing into properly sized round holes. This standoff is suitable for use in aluminum sheets with a hardness of Rockwell B scale 50 or Brinell hardness 82 or less. The SOA series is particularly recommended for applications requiring spacing between panels or components. Custom sizes are available upon request, and optional nickel plating can be specified for enhanced corrosion resistance.

Suppliers

Company
Product
Description
Supplier Links
Thru-Hole Unthreaded Standoffs - Types SO, SOA SOS - Unified - SOA-6143-6 - PennEngineering®
Danboro, PA, United States
Thru-Hole Unthreaded Standoffs - Types SO, SOA SOS - Unified
SOA-6143-6
Thru-Hole Unthreaded Standoffs - Types SO, SOA SOS - Unified SOA-6143-6
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. Unthreaded standoffs are also available for spacing multi-panel assemblies.

These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
Unthreaded standoffs are also available for spacing multi-panel assemblies.

Supplier's Site Datasheet
Aluminum Standoffs - SOA-6143-6 - bisco industries
Anaheim, CA, United States
Aluminum Standoffs
SOA-6143-6
Aluminum Standoffs SOA-6143-6
Aluminum Standoffs

Aluminum Standoffs

Supplier's Site

Technical Specifications

  PennEngineering® bisco industries
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number SOA-6143-6 SOA-6143-6
Product Name Thru-Hole Unthreaded Standoffs - Types SO, SOA SOS - Unified Aluminum Standoffs
Type & Shape Standoff; Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified - BSO4-8632-28 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers
Stainless Steel Standoffs - BSO4-440-10NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 4-40 / 4; 0.112-40 (#4-40)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-832-10 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers
Stainless Steel Standoffs - BSO4-8632-30NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 6-32 / 6; 0.138-32 (#6-32)
View Details