SOA™ unthreaded self-clinching standoffs are designed for installation into aluminum sheets with a Rockwell 'B' hardness of 50 or less and Brinell hardness of 82 or less. They install permanently into round holes in sheet metal as thin as 0.63 mm and are used for mounting, spacing, or stacking panels. Minimal hole size, counterbore, and edge distance requirements are specified for proper clinching. The standoffs are available in multiple lengths and provide a flush, non-threaded mounting surface.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
Unthreaded standoffs are also available for spacing multi-panel assemblies.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | SOA-6143-18 | SOA-6143-18 |
| Product Name | Thru-Hole Unthreaded Standoffs - Types SO, SOA SOS - Unified | Aluminum Standoffs |
| Type & Shape | Standoff; Round | Standoff |