SOA™ unthreaded self-clinching standoffs are designed for mounting, spacing, or stacking panels in aluminum sheets with a Rockwell "B" scale hardness of 50 or less, or Brinell hardness of 82 or less. They install permanently into round holes in sheet metal as thin as 0.63 mm. The part is offered with a 0.164-32 thread size and a length of 0.750 inches (19.05 mm), with a minimum hole size of 0.164 inches and a minimum distance to edge of 0.31 inches. These standoffs have a closed-end barrel and a flush appearance after installation. They are supplied in standard increments and are not threaded.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
Unthreaded standoffs are also available for spacing multi-panel assemblies.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Standoffs with thread codes offer greater wall thickness
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | SOA-6116-24 | SOA-6116-24 |
| Product Name | Thru-Hole Unthreaded Standoffs - Types SO, SOA SOS - Unified | Aluminum Standoffs |
| Type & Shape | Standoff; Round | Standoff |