SOA-440-22 is a through-hole threaded self-clinching standoff designed for installation in aluminum sheets with a Rockwell 'B' hardness of 50 or less and a Brinell hardness of 82 or less. It features a .125 inch nominal length, a .050 inch thread size (.164-32), and a .040 inch minimum hole size. The standoff installs with its head flush to one surface of the sheet and is made of hardened stainless steel, with an optional nickel plating for enhanced corrosion resistance. The minimum distance to edge is .27 inches, and the barrel end is unthreaded.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
PEM® brand thru-hole threaded standoffs are installed with their heads flush with one surface of the mounting sheet.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | SOA-440-22 | SOA-440-22 |
| Product Name | Thru-hole Threaded Standoffs - Types SO, SOA, SOS - Unified | Aluminum Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Aluminum | Metal; Aluminum; ALUMINUM |