The SOA-440-10 is a through-hole threaded self-clinching standoff designed for installation in aluminum sheets with a Rockwell B hardness of 50 or less and a Brinell hardness of 82 or less. It features a #4-40 thread, a 0.125 inch long barrel, and installs into a minimum hole size of 0.040 inches with a required minimum distance of 0.187 inches from the hole center to the sheet edge. The standoff is made from hardened stainless steel and is intended for flush mounting applications. This part number belongs to the SOA series, which shares the same clinching and threading characteristics as other members in the family.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
PEM® brand thru-hole threaded standoffs are installed with their heads flush with one surface of the mounting sheet.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | SOA-440-10 | SOA-440-10 |
| Product Name | Thru-hole Threaded Standoffs - Types SO, SOA, SOS - Unified | Aluminum Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Aluminum | Metal; Aluminum; ALUMINUM |