SOA™ unthreaded self-clinching standoffs are designed for permanent installation in steel or aluminum sheets with a Rockwell 'B' hardness of 50 or less, or Brinell hardness of 82 or less. Installed into round holes, they provide spacing for multi-panel assemblies. The standoffs feature a clinching profile that allows them to mount permanently in sheet metal as thin as 0.63 mm. They are available in various lengths, with a standard minimum hole size of 0.040 inches and a minimum distance to edge of 0.27 inches. Material is hardened stainless steel, with optional nickel plating for corrosion resistance. General dimensional data and installation requirements are consistent across the SOA series.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
Unthreaded standoffs are also available for spacing multi-panel assemblies.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | SOA-4116-8 | SOA-4116-8 |
| Product Name | Thru-Hole Unthreaded Standoffs - Types SO, SOA SOS - Unified | Aluminum Standoffs |
| Type & Shape | Standoff; Round | Standoff |