SOA-032-6 is a through-hole unthreaded self-clinching standoff designed for installation in aluminum sheets with a Rockwell B hardness of 50 or less, and a Brinell hardness of 82 or less. It has a minimum hole size of 0.050 inches, a nominal body diameter of 0.281 inches, and a minimum edge distance of 0.31 inches. The standoff length is 0.187 inches (6 in 32nds of an inch). It is installed flush with the sheet surface, providing spacing or mounting for panels or components in thin aluminum material.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
PEM® brand thru-hole threaded standoffs are installed with their heads flush with one surface of the mounting sheet.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | SOA-032-6 | SOA-032-6 |
| Product Name | Thru-hole Threaded Standoffs - Types SO, SOA, SOS - Unified | Aluminum Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Aluminum | Metal; Aluminum; ALUMINUM |