SOA-032-24 is a through-hole, unthreaded self-clinching standoff designed for installation in aluminum sheets with a Rockwell 'B' hardness of 50 or less and a Brinell hardness of 82 or less. It has a 0.050 inch minimum hole size, a 0.281 inch nominal height, and a 0.312 inch minimum distance to edge. The part is made from hardened stainless steel and is intended for flush mounting with its head level with the sheet surface. It is one variant of the SOA series, which offers unthreaded standoffs with a range of lengths, including 0.750 inch (24 in 32nds).
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
PEM® brand thru-hole threaded standoffs are installed with their heads flush with one surface of the mounting sheet.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | SOA-032-24 | SOA-032-24 |
| Product Name | Thru-hole Threaded Standoffs - Types SO, SOA, SOS - Unified | Aluminum Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Aluminum | Metal; Aluminum; ALUMINUM |