The SOA-032-18 is a through-hole threaded self-clinching standoff designed for installation in aluminum sheets with a Rockwell 'B' hardness of 50 or less and a Brinell hardness of 82 or less. It features an M4 thread, a 0.050-inch minimum hole size, and a length of 0.562 inches (18 in 32nds of an inch). The standoff installs flush with the sheet surface and is suitable for use in thin metal sheets as thin as 0.025 inches. The part is part of the SOA series, which includes hardened stainless steel construction with an optional nickel plating for corrosion resistance. Minimum edge distance from the hole centerline is 0.31 inches. The mounting profile is designed for standard self-clinching press-fit installation.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
PEM® brand thru-hole threaded standoffs are installed with their heads flush with one surface of the mounting sheet.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | SOA-032-18 | SOA-032-18 |
| Product Name | Thru-hole Threaded Standoffs - Types SO, SOA, SOS - Unified | Aluminum Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Aluminum | Metal; Aluminum; ALUMINUM |