SOA-032-14 is a through-hole threaded self-clinching standoff designed for installation into aluminum sheets with a Rockwell B hardness of 50 or less and a Brinell hardness of 82 or less. It has a .190-32 thread, a minimum hole size of 0.050 inch, a nominal body diameter of 0.280 inch, and a length of 0.437 inch. The standoff installs flush with the sheet surface and is made from hardened stainless steel with an optional nickel plating for corrosion resistance.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
PEM® brand thru-hole threaded standoffs are installed with their heads flush with one surface of the mounting sheet.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | SOA-032-14 | SOA-032-14 |
| Product Name | Thru-hole Threaded Standoffs - Types SO, SOA, SOS - Unified | Aluminum Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Aluminum | Metal; Aluminum; ALUMINUM |