SOA-032-12 is a through-hole, unthreaded self-clinching standoff designed for installation in aluminum sheets with a Rockwell B hardness of 50 or less and a Brinell hardness of 82 or less. It has a nominal thread size of #10-32, a minimum hole size of 0.050 inches, and a minimum distance to edge of 0.31 inches. The standoff length is 0.375 inches (12 in 32nds of an inch). It installs flush with the sheet surface and is made to permanent mounting in sheet metal as thin as 0.025 inches. The part is part of the SOA series, which shares the self-clinching design and installation requirements of the broader SO product line.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
PEM® brand thru-hole threaded standoffs are installed with their heads flush with one surface of the mounting sheet.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | SOA-032-12 | SOA-032-12 |
| Product Name | Thru-hole Threaded Standoffs - Types SO, SOA, SOS - Unified | Aluminum Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Aluminum | Metal; Aluminum; ALUMINUM |