SO4™ standoffs provide internally threaded fasteners for stacking or spacing applications in stainless steel sheets as thin as 1.02mm. They install permanently with a squeeze in properly sized holes and maintain a flush, smooth reverse side. The SO4-M3-16 variant is a metric standoff with a M3 thread pitch and is designed for use in stainless steel sheets with hardness HRB 90 / HB 192 or less. Corrosion resistance matches that of 300 series stainless steel. All SO4 standoffs require a minimum sheet thickness of 1.02mm and minimize the screw length needed due to threading at the barrel end.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
Types SO4 standoffs are for installation into stainless steel sheets as thin as 1.02mm.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | SO4-M3-16 | SO4-M3-16 |
| Product Name | Thru-Hole Threaded Standoffs for Installation into Stainless Steel - Type SO4 - Metric | Stainless Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | StainlessSteel | Metal; StainlessSteel; 400 SERIES STAINLESS STEEL |