SO4™ thru-hole threaded standoffs install permanently into stainless steel sheets as thin as 0.040 inch with the head flush on one surface, providing internally threaded spacing for stacking. The SO4-832 variant is designed for #8-32 threads, with a minimum sheet thickness of 0.040 inch, a recommended hole size of 0.281 inch, and a maximum sheet thickness of 0.280 inch. Minimum distance from hole center to sheet edge is 0.31 inch. Standoffs with this thread size and length code 28 are 0.875 inch long. These standoffs are rated for installation into stainless steel sheets with hardness HRB 88 / HB 183 or less.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
Types SO4 standoffs are for installation into stainless steel sheets as thin as .040”.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | SO4-832-28 | SO4-832-28 |
| Product Name | Thru-Hole Threaded Standoffs for Installation into Stainless Steel - Type SO4 - Unified | Stainless Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | StainlessSteel | Metal; StainlessSteel; 400 SERIES STAINLESS STEEL |