SO4™ thru-hole threaded standoffs install into stainless steel sheets as thin as 0.040 in. with the head flush to one surface, providing internally threaded spacing for stacking. Designed for stainless steel sheets with hardness HRB 88 / HB 183 or less, the SO4-832 series has an M4 thread, a maximum sheet thickness of 0.050 in., a recommended hole size of 0.281 in., a body diameter of 0.280 in., and a minimum distance to edge of 0.31 in. Length code 24 corresponds to 0.750 in., with a counterbore depth of 0.125 in. and a flank diameter of 0.312 in.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
Types SO4 standoffs are for installation into stainless steel sheets as thin as .040”.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | SO4-832-24 | SO4-832-24 |
| Product Name | Thru-Hole Threaded Standoffs for Installation into Stainless Steel - Type SO4 - Unified | Stainless Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | StainlessSteel | Metal; StainlessSteel; 400 SERIES STAINLESS STEEL |