SO4™ thru-hole threaded standoffs are self-clinching fasteners designed for installation into stainless steel sheets as thin as 0.040 in., with a minimum sheet hardness of HRB 88 / HB 183. The SO4-832 variant features an M4 x 0.7 thread, a 0.281 in. body diameter, and a 0.312 in. counterbore. It is available in multiple lengths, with the 18-length code corresponding to 0.562 in. overall length. Installation maintains a flush head on one surface of the sheet while providing an internal thread for stacking or spacing applications. The clinching profile and groove location may vary from illustrations.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
Types SO4 standoffs are for installation into stainless steel sheets as thin as .040”.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | SO4-832-18 | SO4-832-18 |
| Product Name | Thru-Hole Threaded Standoffs for Installation into Stainless Steel - Type SO4 - Unified | Stainless Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | StainlessSteel | Metal; StainlessSteel; 400 SERIES STAINLESS STEEL |