PennEngineering® Thru-hole Threaded Standoffs - Types SO, SOA, SOS - Metric SO-M3-5-8ZI

Description
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. PEM® brand thru-hole threaded standoffs are installed with their heads flush with one surface of the mounting sheet.
Request a Quote
Description
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. PEM® brand thru-hole threaded standoffs are installed with their heads flush with one surface of the mounting sheet.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SO series offers through-hole threaded self-clinching standoffs designed for permanent installation in metal sheets as thin as 0.63 mm, with thread size M3 and length 5 mm. The part is made from hardened stainless steel and is suitable for clinching into stainless steel sheets with a Rockwell B hardness of 88 or less. The ZI suffix indicates optional nickel plating for corrosion resistance. The standoff installs flush with the sheet surface, with a minimum hole size of 4.22 mm and a minimum distance to edge of 4.8 mm. The part belongs to the SO family, which includes variants for different materials and thread sizes, but only the M3 x 0.5 thread and 5 mm length are specified here. Other dimensions and performance characteristics follow the SO series design.

Datasheet Summary
Powered by GS/AI

The SO series offers through-hole threaded self-clinching standoffs designed for permanent installation in metal sheets as thin as 0.63 mm, with thread size M3 and length 5 mm. The part is made from hardened stainless steel and is suitable for clinching into stainless steel sheets with a Rockwell B hardness of 88 or less. The ZI suffix indicates optional nickel plating for corrosion resistance. The standoff installs flush with the sheet surface, with a minimum hole size of 4.22 mm and a minimum distance to edge of 4.8 mm. The part belongs to the SO family, which includes variants for different materials and thread sizes, but only the M3 x 0.5 thread and 5 mm length are specified here. Other dimensions and performance characteristics follow the SO series design.

Suppliers

Company
Product
Description
Supplier Links
Thru-hole Threaded Standoffs - Types SO, SOA, SOS - Metric - SO-M3-5-8ZI - PennEngineering®
Danboro, PA, United States
Thru-hole Threaded Standoffs - Types SO, SOA, SOS - Metric
SO-M3-5-8ZI
Thru-hole Threaded Standoffs - Types SO, SOA, SOS - Metric SO-M3-5-8ZI
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. PEM® brand thru-hole threaded standoffs are installed with their heads flush with one surface of the mounting sheet.

These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
PEM® brand thru-hole threaded standoffs are installed with their heads flush with one surface of the mounting sheet.

Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Posts, Spacers, and Standoffs
Product Number SO-M3-5-8ZI
Product Name Thru-hole Threaded Standoffs - Types SO, SOA, SOS - Metric
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Steel Standoffs - BSO-632-48ZI - bisco industries
Specs
Type & Shape Standoff
View Details
Aluminum Standoffs - BSOA-3.5M3-25 - bisco industries
Specs
Type & Shape Standoff
Material Metal; Aluminum; ALUMINUM
Metric Size M3; M3 x 0.5
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified - BSO4-632-12 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers
Stainless Steel Standoffs - BSO4-832-10NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 8-32 / 8; 0.164-32 (#8-32)
View Details