The SO series provides through-hole threaded self-clinching standoffs designed for permanent installation in metal sheets as thin as 0.63 mm, with threads compatible with M3 screws. These standoffs install flush with the sheet surface and are suitable for steel, aluminum, or stainless steel substrates depending on the variant. The part SO-M3-5-14ZI corresponds to the SO-M3-5 model with a length of 5 mm (14 in 32nds of an inch), made of hardened stainless steel, and features nickel plating (indicated by ZI suffix) for enhanced corrosion resistance.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
PEM® brand thru-hole threaded standoffs are installed with their heads flush with one surface of the mounting sheet.
| PennEngineering® | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | SO-M3-5-14ZI |
| Product Name | Thru-hole Threaded Standoffs - Types SO, SOA, SOS - Metric |
| Type & Shape | Standoff; Round |
| Mounting | Self-Clinching |
| Material | Steel |