The SO-8632-6ZI is a through-hole threaded self-clinching standoff made from hardened steel, designed for installation in steel or aluminum sheets with a Rockwell B hardness of 70 or less. It has a 0.164-32 thread, a minimum hole size of 0.040 inches, a nominal body diameter of 0.156 inches, a minimum distance to edge of 0.27 inches, and a length of 0.187 inches. The head installs flush with the sheet surface, and the standoff becomes permanently mounted after clinching.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
PEM® brand thru-hole threaded standoffs are installed with their heads flush with one surface of the mounting sheet.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Standoffs with thread codes offer greater wall thickness
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | SO-8632-6ZI | SO-8632-6ZI |
| Product Name | Thru-hole Threaded Standoffs - Types SO, SOA, SOS - Unified | Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Steel | Metal; Steel; STEEL |