SO-8632-24ZI is a through-hole threaded self-clinching standoff designed for installation in steel or aluminum sheets with a Rockwell B hardness of 70 or less. It features an M3.5 thread with a 0.6 mm pitch and a length of 24 in 32nds of an inch (0.750 in). The part has a minimum hole size of 0.050 in, a minimum distance to edge of 0.31 in, and a nominal barrel diameter of 0.156 in. It is made from hardened stainless steel and ships with a standard finish unless specified otherwise. The 8632 thread code indicates a thicker wall for increased bearing surface and reduced risk of panel damage. The part installs flush and permanently upon press-in, suitable for spacing or stacking panels.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
PEM® brand thru-hole threaded standoffs are installed with their heads flush with one surface of the mounting sheet.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Standoffs with thread codes offer greater wall thickness
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | SO-8632-24ZI | SO-8632-24ZI |
| Product Name | Thru-hole Threaded Standoffs - Types SO, SOA, SOS - Unified | Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Steel | Metal; Steel; STEEL |