PennEngineering® Thru-hole Threaded Standoffs - Types SO, SOA, SOS - Unified SO-8632-14ZI

Description
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. PEM® brand thru-hole threaded standoffs are installed with their heads flush with one surface of the mounting sheet. If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need. Standoffs with thread codes offer greater wall thickness
Request a Quote
Description
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. PEM® brand thru-hole threaded standoffs are installed with their heads flush with one surface of the mounting sheet. If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need. Standoffs with thread codes offer greater wall thickness
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SO-8632-14ZI is a threaded self-clinching standoff designed for installation into steel or aluminum sheets with a Rockwell B hardness of 70 or less. It features an M3.5 x 0.6 thread, a 0.281-inch nominal body diameter, and a length of 0.437 inch. The standoff installs into a minimum hole size of 0.050 inch and requires a minimum distance of 0.31 inch from the hole center to the edge of the sheet. It is made from hardened stainless steel and provides flush mounting with a permanent, pressure-installed fit. The ZI suffix indicates optional nickel plating for corrosion resistance.

Datasheet Summary
Powered by GS/AI

SO-8632-14ZI is a threaded self-clinching standoff designed for installation into steel or aluminum sheets with a Rockwell B hardness of 70 or less. It features an M3.5 x 0.6 thread, a 0.281-inch nominal body diameter, and a length of 0.437 inch. The standoff installs into a minimum hole size of 0.050 inch and requires a minimum distance of 0.31 inch from the hole center to the edge of the sheet. It is made from hardened stainless steel and provides flush mounting with a permanent, pressure-installed fit. The ZI suffix indicates optional nickel plating for corrosion resistance.

Suppliers

Company
Product
Description
Supplier Links
Thru-hole Threaded Standoffs - Types SO, SOA, SOS - Unified - SO-8632-14ZI - PennEngineering®
Danboro, PA, United States
Thru-hole Threaded Standoffs - Types SO, SOA, SOS - Unified
SO-8632-14ZI
Thru-hole Threaded Standoffs - Types SO, SOA, SOS - Unified SO-8632-14ZI
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. PEM® brand thru-hole threaded standoffs are installed with their heads flush with one surface of the mounting sheet. If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need. Standoffs with thread codes offer greater wall thickness

These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
PEM® brand thru-hole threaded standoffs are installed with their heads flush with one surface of the mounting sheet.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Standoffs with thread codes offer greater wall thickness

Supplier's Site Datasheet
Steel Standoffs - SO-8632-14ZI - bisco industries
Anaheim, CA, United States
Steel Standoffs
SO-8632-14ZI
Steel Standoffs SO-8632-14ZI
Steel Standoffs

Steel Standoffs

Supplier's Site

Technical Specifications

  PennEngineering® bisco industries
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number SO-8632-14ZI SO-8632-14ZI
Product Name Thru-hole Threaded Standoffs - Types SO, SOA, SOS - Unified Steel Standoffs
Type & Shape Standoff; Round Standoff
Mounting Self-Clinching
Material Steel Metal; Steel; STEEL
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Standoffs - BSOA-024-24 - bisco industries
Specs
Type & Shape Standoff
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-8632-10ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Metric - BSO4-3-5M3-10 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified - BSO4-832-34 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers