SO-832-6ZI is a through-hole threaded self-clinching standoff from the SO series, designed for permanent installation in metal sheets as thin as 0.63 mm. It features an M4 x 0.7 thread, a 0.281 in (7.14 mm) nominal length, and a minimum hole size of 0.050 in (1.27 mm). The part is intended for use in aluminum sheets with a hardness of HRB 50 or less and has a minimum distance to edge of 0.31 in (7.9 mm). The head and barrel are designed for flush mounting and secure clinching. The ZI suffix indicates optional nickel plating for corrosion resistance.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
PEM® brand thru-hole threaded standoffs are installed with their heads flush with one surface of the mounting sheet.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | SO-832-6ZI | SO-832-6ZI |
| Product Name | Thru-hole Threaded Standoffs - Types SO, SOA, SOS - Unified | Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Steel | Metal; Steel; STEEL |