PennEngineering® Thru-hole Threaded Standoffs - Types SO, SOA, SOS - Unified SO-832-28ZI

Description
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. PEM® brand thru-hole threaded standoffs are installed with their heads flush with one surface of the mounting sheet.
Request a Quote
Description
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. PEM® brand thru-hole threaded standoffs are installed with their heads flush with one surface of the mounting sheet.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SO-832-28ZI is a thru-hole threaded standoff from PennEngineering® designed for permanent installation in metal sheets as thin as 0.025 inches (0.63 mm). It utilizes a self-clinching design, allowing for easy installation by pressing into properly sized round holes. This standoff is suitable for use in steel or aluminum sheets with a hardness of Rockwell B scale 80 or Brinell hardness 150 or less. The SO series is specifically recommended for applications requiring reliable mounting, spacing, or stacking of panels and components. The product is available with optional nickel plating for enhanced corrosion resistance, making it suitable for use in various environments.

Datasheet Summary
Powered by GS/AI

The SO-832-28ZI is a thru-hole threaded standoff from PennEngineering® designed for permanent installation in metal sheets as thin as 0.025 inches (0.63 mm). It utilizes a self-clinching design, allowing for easy installation by pressing into properly sized round holes. This standoff is suitable for use in steel or aluminum sheets with a hardness of Rockwell B scale 80 or Brinell hardness 150 or less. The SO series is specifically recommended for applications requiring reliable mounting, spacing, or stacking of panels and components. The product is available with optional nickel plating for enhanced corrosion resistance, making it suitable for use in various environments.

Suppliers

Company
Product
Description
Supplier Links
Thru-hole Threaded Standoffs - Types SO, SOA, SOS - Unified - SO-832-28ZI - PennEngineering®
Danboro, PA, United States
Thru-hole Threaded Standoffs - Types SO, SOA, SOS - Unified
SO-832-28ZI
Thru-hole Threaded Standoffs - Types SO, SOA, SOS - Unified SO-832-28ZI
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. PEM® brand thru-hole threaded standoffs are installed with their heads flush with one surface of the mounting sheet.

These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
PEM® brand thru-hole threaded standoffs are installed with their heads flush with one surface of the mounting sheet.

Supplier's Site Datasheet
Steel Standoffs - SO-832-28ZI - bisco industries
Anaheim, CA, United States
Steel Standoffs
SO-832-28ZI
Steel Standoffs SO-832-28ZI
Steel Standoffs

Steel Standoffs

Supplier's Site

Technical Specifications

  PennEngineering® bisco industries
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number SO-832-28ZI SO-832-28ZI
Product Name Thru-hole Threaded Standoffs - Types SO, SOA, SOS - Unified Steel Standoffs
Type & Shape Standoff; Round Standoff
Mounting Self-Clinching
Material Steel Metal; Steel; STEEL
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Standoffs - BSOA-3.5M3-8 - bisco industries
Specs
Type & Shape Standoff
Material Metal; Aluminum; ALUMINUM
Metric Size M3; M3 x 0.5
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Metric - BSO4-M3-5-25 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
Steel Standoffs - BSO4-M3-06 - bisco industries
Specs
Type & Shape Standoff
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Metric - BSO4-M4-12 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers