PennEngineering® Thru-hole Threaded Standoffs - Types SO, SOA, SOS - Unified SO-832-24ZI

Description
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. PEM® brand thru-hole threaded standoffs are installed with their heads flush with one surface of the mounting sheet.
Request a Quote
Description
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. PEM® brand thru-hole threaded standoffs are installed with their heads flush with one surface of the mounting sheet.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SO-832-24ZI is a thru-hole threaded standoff from PennEngineering® designed for permanent installation in metal sheets as thin as 0.025 inches (0.63 mm). It utilizes a self-clinching design, allowing for easy installation by pressing into properly sized round holes. This standoff is suitable for use in steel or aluminum sheets with a hardness of Rockwell B scale 80 or Brinell hardness 150 or less. The SO type is specifically engineered for applications requiring a robust and reliable mounting solution. Optional nickel plating is available for enhanced corrosion resistance, making it suitable for use in environments where corrosion is a concern. The standoff is designed to provide a flush finish with the mounting surface, ensuring a clean and professional appearance.

Datasheet Summary
Powered by GS/AI

The SO-832-24ZI is a thru-hole threaded standoff from PennEngineering® designed for permanent installation in metal sheets as thin as 0.025 inches (0.63 mm). It utilizes a self-clinching design, allowing for easy installation by pressing into properly sized round holes. This standoff is suitable for use in steel or aluminum sheets with a hardness of Rockwell B scale 80 or Brinell hardness 150 or less. The SO type is specifically engineered for applications requiring a robust and reliable mounting solution. Optional nickel plating is available for enhanced corrosion resistance, making it suitable for use in environments where corrosion is a concern. The standoff is designed to provide a flush finish with the mounting surface, ensuring a clean and professional appearance.

Suppliers

Company
Product
Description
Supplier Links
Thru-hole Threaded Standoffs - Types SO, SOA, SOS - Unified - SO-832-24ZI - PennEngineering®
Danboro, PA, United States
Thru-hole Threaded Standoffs - Types SO, SOA, SOS - Unified
SO-832-24ZI
Thru-hole Threaded Standoffs - Types SO, SOA, SOS - Unified SO-832-24ZI
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. PEM® brand thru-hole threaded standoffs are installed with their heads flush with one surface of the mounting sheet.

These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
PEM® brand thru-hole threaded standoffs are installed with their heads flush with one surface of the mounting sheet.

Supplier's Site Datasheet
Steel Standoffs - SO-832-24ZI - bisco industries
Anaheim, CA, United States
Steel Standoffs
SO-832-24ZI
Steel Standoffs SO-832-24ZI
Steel Standoffs

Steel Standoffs

Supplier's Site

Technical Specifications

  PennEngineering® bisco industries
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number SO-832-24ZI SO-832-24ZI
Product Name Thru-hole Threaded Standoffs - Types SO, SOA, SOS - Unified Steel Standoffs
Type & Shape Standoff; Round Standoff
Mounting Self-Clinching
Material Steel Metal; Steel; STEEL
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Standoffs - BSO4-3.5M3-25 - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M3; M3 x 0.5
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-8632-20ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers
Stainless Steel Standoffs - BSO4-M3.5-12 - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M30.5 x 0.6
View Details
Stainless Steel Standoffs - BSO4-8632-12NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 6-32 / 6; 0.138-32 (#6-32)
View Details