SO-832-22ZI is a through-hole threaded self-clinching standoff designed for installation in aluminum sheets with a Rockwell B hardness of 50 or less and a Brinell hardness of 82 or less. It features an M4 thread and a length code of 22, corresponding to 0.687 inches. The part installs into a minimum hole size of 0.050 inches with a minimum distance to edge of 0.31 inches. The head side remains flush with the sheet surface after installation. Standard length increments and threading are consistent with the SO series, and the suffix ZI indicates optional nickel plating for corrosion resistance.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
PEM® brand thru-hole threaded standoffs are installed with their heads flush with one surface of the mounting sheet.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | SO-832-22ZI | SO-832-22ZI |
| Product Name | Thru-hole Threaded Standoffs - Types SO, SOA, SOS - Unified | Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Steel | Metal; Steel; STEEL |