SO-832-16ZI is a through-hole threaded self-clinching standoff designed for installation into aluminum sheets with a Rockwell B hardness of 50 or less. It has an 8-32 thread, a length of 0.500 inches, and requires a minimum hole size of 0.050 inches. The standoff features a clinching profile suitable for flush mounting, with a minimum distance to edge of 0.31 inches. It is made from hardened steel and is intended for use in thin metal sheets as specified for the SO series.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
PEM® brand thru-hole threaded standoffs are installed with their heads flush with one surface of the mounting sheet.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | SO-832-16ZI | SO-832-16ZI |
| Product Name | Thru-hole Threaded Standoffs - Types SO, SOA, SOS - Unified | Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Steel | Metal; Steel; STEEL |