The SO-6440-22ZI is a through-hole threaded self-clinching standoff for installation in steel or aluminum sheets with a maximum hardness of HRB 70 or HB 125. It has a .138-32 thread, a nominal length of .213 inch, a barrel diameter of .125 inch, and requires a minimum hole size of .040 inch. The standoff is made from hardened stainless steel, installs flush with the sheet surface, and requires a minimum edge distance of .27 inch. The 6440 code indicates a thicker wall design to increase bearing surface and reduce panel damage. The minimum sheet thickness is .025 inch.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
PEM® brand thru-hole threaded standoffs are installed with their heads flush with one surface of the mounting sheet.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Standoffs with thread codes offer greater wall thickness
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | SO-6440-22ZI | SO-6440-22ZI |
| Product Name | Thru-hole Threaded Standoffs - Types SO, SOA, SOS - Unified | Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Steel | Metal; Steel; STEEL |