SO-632-8ZI is a through-hole threaded self-clinching standoff designed for installation into steel or aluminum sheets with a Rockwell B hardness of 70 or less and a Brinell hardness of 125 or less. It has a nominal thread size of #6-32, a barrel length of 0.250 inches, and requires a minimum hole size of 0.040 inches with a minimum edge distance of 0.27 inches. The standoff features a flush head and installs permanently by pressing into a round hole in sheet metal as thin as 0.025 inches. The part is made from hardened stainless steel with no nickel plating indicated by the absence of an NC suffix.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
PEM® brand thru-hole threaded standoffs are installed with their heads flush with one surface of the mounting sheet.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | SO-632-8ZI | SO-632-8ZI |
| Product Name | Thru-hole Threaded Standoffs - Types SO, SOA, SOS - Unified | Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Steel | Metal; Steel; STEEL |