The SO-632-4ZI is a through-hole threaded self-clinching standoff designed for installation in steel or aluminum sheets with a hardness of HRB 70 or less. It features a 0.164-32 thread, a nominal body diameter of 0.213 inches, a minimum hole size of 0.040 inches, and a minimum hole-to-edge distance of 0.27 inches. The standoff has a length of 0.125 inches (4 in 32nds) and is made from hardened steel, suitable for clinching into softer metallic sheets. The ZI suffix indicates optional nickel plating for corrosion resistance. The part installs flush with the sheet surface and provides permanent mounting without requiring additional hardware.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
PEM® brand thru-hole threaded standoffs are installed with their heads flush with one surface of the mounting sheet.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | SO-632-4ZI | SO-632-4ZI |
| Product Name | Thru-hole Threaded Standoffs - Types SO, SOA, SOS - Unified | Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Steel | Metal; Steel; STEEL |