The SO-632-34ZI is a through-hole threaded self-clinching standoff designed for installation in steel or aluminum sheets with a Rockwell "B" hardness of 70 or less or a Brinell hardness of 125 or less. It features a .164-32 thread, a minimum hole size of .040 inches, a minimum distance to edge of .27 inches, and a length of .812 inches. The standoff installs flush with the sheet surface and is permanently secured by pressing into a properly sized round hole. The ZI suffix indicates optional nickel plating for enhanced corrosion resistance.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
PEM® brand thru-hole threaded standoffs are installed with their heads flush with one surface of the mounting sheet.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | SO-632-34ZI | SO-632-34ZI |
| Product Name | Thru-hole Threaded Standoffs - Types SO, SOA, SOS - Unified | Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Steel | Metal; Steel; STEEL |