SO-632-32ZI is a through-hole threaded self-clinching standoff designed for installation in steel or aluminum sheets with a Rockwell B hardness of 70 or less and a Brinell hardness of 125 or less. It features a 0.164-32 thread, a minimum hole size of 0.040 inches, a minimum distance to edge of 0.27 inches, and a barrel length of 0.250 inches (8 mm). The standoff installs with its head flush to the sheet surface and is suitable for threading into thin metal sheets as thin as 0.025 inches. The part belongs to the SO series, which is compatible with standard metal thicknesses and provides permanent mounting through deformation of the host material.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
PEM® brand thru-hole threaded standoffs are installed with their heads flush with one surface of the mounting sheet.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | SO-632-32ZI | SO-632-32ZI |
| Product Name | Thru-hole Threaded Standoffs - Types SO, SOA, SOS - Unified | Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Steel | Metal; Steel; STEEL |