The SO-632-30ZI is a through-hole threaded self-clinching standoff designed for installation in steel or aluminum sheets with a Rockwell B hardness of 70 or less. It has a #6-32 thread, a barrel length of 0.937 inches, and requires a minimum hole size of 0.040 inches with a minimum distance to edge of 0.31 inches. The part is made from hardened stainless steel and is compatible with sheets up to 0.050 inches thick. Its head is designed for flush mounting. A nickel plating option is available for corrosive environments when specified with an NC suffix. The SO series is intended for applications requiring permanent mounting and space creation between panels.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
PEM® brand thru-hole threaded standoffs are installed with their heads flush with one surface of the mounting sheet.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | SO-632-30ZI | SO-632-30ZI |
| Product Name | Thru-hole Threaded Standoffs - Types SO, SOA, SOS - Unified | Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Steel | Metal; Steel; STEEL |