The SO-632-28ZI is a through-hole threaded self-clinching standoff designed for installation in steel or aluminum sheets with a Rockwell B hardness of 70 or less and Brinell hardness of 125 or less. It has a minimum hole size of 0.040 inches, a nominal thread size of #6-32, and a length of 0.875 inches (28 in 32nds of an inch). The standoff features a head-to-surface flush mount and permanent installation in sheet metal as thin as 0.025 inches. The ZI suffix indicates nickel plating for corrosion resistance. Dimensions include a head diameter of 0.250 inches, a barrel diameter of 0.156 inches, and a minimum distance to edge of 0.31 inches.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
PEM® brand thru-hole threaded standoffs are installed with their heads flush with one surface of the mounting sheet.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | SO-632-28ZI | SO-632-28ZI |
| Product Name | Thru-hole Threaded Standoffs - Types SO, SOA, SOS - Unified | Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Steel | Metal; Steel; STEEL |