The SO-632-24ZI is a through-hole threaded self-clinching standoff designed for installation in steel or aluminum sheets with a Rockwell B hardness of 70 or less. It features a #8-32 thread, a minimum hole size of 0.050 inches, and a barrel length of 0.750 inches (24 in 32nds of an inch). The standoff installs flush with the sheet surface and is compatible with material thicknesses between 0.050 and 0.125 inches. It requires a minimum edge distance of 0.31 inches from the hole center to the sheet edge. The part is made from hardened stainless steel and is intended for permanent mounting in thin metal sheets.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
PEM® brand thru-hole threaded standoffs are installed with their heads flush with one surface of the mounting sheet.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | SO-632-24ZI | SO-632-24ZI |
| Product Name | Thru-hole Threaded Standoffs - Types SO, SOA, SOS - Unified | Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Steel | Metal; Steel; STEEL |