SO-632-22ZI is a through-hole threaded self-clinching standoff designed for installation into steel or aluminum sheets with a Rockwell B hardness of 70 or less and a Brinell hardness of 125 or less. The part has a minimum hole size of 0.040 inches, a thread size of #6-32, and a nominal length of 0.687 inches (22 in 32nds of an inch). It features a standard head style and is compatible with standard mounting applications requiring permanent installation in thin metal sheets.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
PEM® brand thru-hole threaded standoffs are installed with their heads flush with one surface of the mounting sheet.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | SO-632-22ZI | SO-632-22ZI |
| Product Name | Thru-hole Threaded Standoffs - Types SO, SOA, SOS - Unified | Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Steel | Metal; Steel; STEEL |