SO-632-14ZI is a through-hole threaded self-clinching standoff designed for installation in steel or aluminum sheets with a Rockwell B hardness of 70 or less and a Brinell hardness of 125 or less. It features a .164-32 thread size, a minimum hole size of 0.040 inches, and a recommended minimum distance from the hole center to the edge of 0.27 inches. The part has a total length of 0.437 inches (14 in 32nds of an inch), with a head diameter of 0.312 inches and a bore diameter of 0.188 inches. The suffix ZI indicates a nickel-plated finish for corrosion resistance. The standoff is made from hardened stainless steel and installs flush with one surface of the panel.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
PEM® brand thru-hole threaded standoffs are installed with their heads flush with one surface of the mounting sheet.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | SO-632-14ZI | SO-632-14ZI |
| Product Name | Thru-hole Threaded Standoffs - Types SO, SOA, SOS - Unified | Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Steel | Metal; Steel; STEEL |