The SO-632-10ZI is a through-hole threaded self-clinching standoff designed for installation in steel or aluminum sheets with a Rockwell B hardness of 70 or less and Brinell hardness of 125 or less. It features a 0.164-32 thread, a minimum hole size of 0.040 inches, and a minimum distance to edge of 0.27 inches. The part has a length of 0.312 inches and a head diameter of 0.312 inches. It installs flush with the sheet surface and is manufactured from hardened steel for permanent mounting in thin metal sheets.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
PEM® brand thru-hole threaded standoffs are installed with their heads flush with one surface of the mounting sheet.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | SO-632-10ZI | SO-632-10ZI |
| Product Name | Thru-hole Threaded Standoffs - Types SO, SOA, SOS - Unified | Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Steel | Metal; Steel; STEEL |