PennEngineering® Nuts for Ultra-Thin Sheets - Type SMPS - Unified SMPS-440

Description
Type SMPS self-clinching nuts are for installation into ultra-thin sheets. They feature a lower profile and can be mounted closer to the edge of a sheet than other self-clinching nuts. Installs into sheets as thin as .025” Recommended for use in sheets HRB (Rockwell “B” scale) 70 or less and HB (Hardness Brinell) 125 or less.
Request a Quote
Description
Type SMPS self-clinching nuts are for installation into ultra-thin sheets. They feature a lower profile and can be mounted closer to the edge of a sheet than other self-clinching nuts. Installs into sheets as thin as .025” Recommended for use in sheets HRB (Rockwell “B” scale) 70 or less and HB (Hardness Brinell) 125 or less.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SMPP,Ñ¢ Self-Clinching Nuts - Unified, specifically part number SMPS-440, are designed for installation in stainless steel sheets with a minimum thickness of .025 inches (0.64 mm). These nuts offer corrosion resistance comparable to 300 series stainless steel and are suitable for use in sheets with a hardness of HRB 90 or HB 192 or less. The product features reduced outer dimensions and allows for closer edge mounting compared to other self-clinching nuts. The internal threads conform to ASME B1.1, 2B / ASME B1.13M, 6H standards, and the material is age-hardened A286 stainless steel, which is non-magnetic and passivated per ASTM A380. Installation requires specific tooling to ensure optimal performance, and variations in installation parameters may affect the overall performance of the fastener.

Datasheet Summary
Powered by GS/AI

SMPP,Ñ¢ Self-Clinching Nuts - Unified, specifically part number SMPS-440, are designed for installation in stainless steel sheets with a minimum thickness of .025 inches (0.64 mm). These nuts offer corrosion resistance comparable to 300 series stainless steel and are suitable for use in sheets with a hardness of HRB 90 or HB 192 or less. The product features reduced outer dimensions and allows for closer edge mounting compared to other self-clinching nuts. The internal threads conform to ASME B1.1, 2B / ASME B1.13M, 6H standards, and the material is age-hardened A286 stainless steel, which is non-magnetic and passivated per ASTM A380. Installation requires specific tooling to ensure optimal performance, and variations in installation parameters may affect the overall performance of the fastener.

Suppliers

Company
Product
Description
Supplier Links
Nuts for Ultra-Thin Sheets - Type SMPS - Unified - SMPS-440 - PennEngineering®
Danboro, PA, United States
Nuts for Ultra-Thin Sheets - Type SMPS - Unified
SMPS-440
Nuts for Ultra-Thin Sheets - Type SMPS - Unified SMPS-440
Type SMPS self-clinching nuts are for installation into ultra-thin sheets. They feature a lower profile and can be mounted closer to the edge of a sheet than other self-clinching nuts. Installs into sheets as thin as .025” Recommended for use in sheets HRB (Rockwell “B” scale) 70 or less and HB (Hardness Brinell) 125 or less.

Type SMPS self-clinching nuts are for installation into ultra-thin sheets. They feature a lower profile and can be mounted closer to the edge of a sheet than other self-clinching nuts.

  • Installs into sheets as thin as .025”
  • Recommended for use in sheets HRB (Rockwell “B” scale) 70 or less and HB (Hardness Brinell) 125 or less.
Supplier's Site Datasheet
SMPP™ Self-Clinching Nuts - Unified - SMPS-440 - PennEngineering®
Danboro, PA, United States
SMPP™ Self-Clinching Nuts - Unified
SMPS-440
SMPP™ Self-Clinching Nuts - Unified SMPS-440
Type SMPS self-clinching nuts are for installation into ultra-thin sheets. They feature a lower profile and can be mounted closer to the edge of a sheet than other self-clinching nuts. Installs into sheets as thin as .025”. Recommended for use in sheets HRB (Rockwell “B” scale) 70 or less and HB (Hardness Brinell) 125 or less.

Type SMPS self-clinching nuts are for installation into ultra-thin sheets. They feature a lower profile and can be mounted closer to the edge of a sheet than other self-clinching nuts.

  • Installs into sheets as thin as .025”.
  • Recommended for use in sheets HRB (Rockwell “B” scale) 70 or less and HB (Hardness Brinell) 125 or less.
Supplier's Site Datasheet
Clinch Nuts - SMPS-440 - bisco industries
Anaheim, CA, United States
Clinch Nuts
SMPS-440
Clinch Nuts SMPS-440
Clinch Nuts

Clinch Nuts

Supplier's Site

Technical Specifications

  PennEngineering® PennEngineering® bisco industries
Product Category Nuts Nuts Nuts
Product Number SMPS-440 SMPS-440 SMPS-440
Product Name Nuts for Ultra-Thin Sheets - Type SMPS - Unified SMPP™ Self-Clinching Nuts - Unified Clinch Nuts
Type Nuts for Ultra-Thin Sheets - Type SMPS - Unified Self-Clinching Nut Self-Clinching Nut
Unlock Full Specs
to access all available technical data

Similar Products

Clinch Nuts - FE-440-EF - bisco industries
PennEngineering®
Specs
Type Self-Clinching Nut
View Details
Clinch Nuts - B-440-2ZI - bisco industries
PennEngineering®
Specs
Type Self-Clinching Nut
Size #4; 0.112-40 (#4-40)
Material Steel
View Details
Clinch Nuts - F-024-2 - bisco industries
PennEngineering®
Specs
Type Self-Clinching Nut
View Details